ASTM International - ASTM C450-02

Standard Practice for Fabrication of Thermal Insulating Fitting Covers for NPS Piping, and Vessel Lagging

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 2002
Status: inactive
Page Count: 3
ICS Code (Heat recovery. Thermal insulation): 27.220
significance And Use:

This system of dimensions provides a guide for forming thermal insulation in advance of field application. Forming may be done by cutting, grinding, milling, or molding, depending upon the method... View More

scope:

1.1 This practice provides tables of dimensions of preformed insulation that may be used in fabricating covers for use on valves, ells, tees, flanges, and vessels in the pressure range from 150 to 1500 psi (1 to 10 MPa). These tables, which are part of this standard, are published separately as the ASTM Recommended Dimensional Standards for Fabrication of Thermal Insulation Fitting Covers for NPS Piping, and Vessel Lagging. The tables provide dimensions for use in forming pipe fitting covers for NPS pipe operating at high temperature and low temperature. The tables also include dimensions for use in forming thermal insulation into curved segments, and lagging, for application on vessels. This practice does not apply to reflective-type insulation.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.

Document History

April 1, 2018
Standard Practice for Fabrication of Thermal Insulating Fitting Covers for NPS Piping, and Vessel Lagging
1.1 This practice provides tables of dimensions of preformed pipe insulation that shall be used in fabricating insulation covers for use on valves, ells, tees, flanges, and vessels in the pressure...
November 1, 2017
Standard Practice for Fabrication of Thermal Insulating Fitting Covers for NPS Piping, and Vessel Lagging
1.1 This practice provides tables of dimensions of preformed insulation that shall be used in fabricating insulation covers for use on valves, ells, tees, flanges, and vessels in the pressure range...
April 1, 2014
Standard Practice for Fabrication of Thermal Insulating Fitting Covers for NPS Piping, and Vessel Lagging
1.1 This practice provides tables of dimensions of preformed insulation that shall be used in fabricating covers for use on valves, ells, tees, flanges, and vessels in the pressure range from 150 to...
May 1, 2008
Standard Practice for Fabrication of Thermal Insulating Fitting Covers for NPS Piping, and Vessel Lagging
1.1 This practice provides tables of dimensions of preformed insulation that shall be used in fabricating covers for use on valves, ells, tees, flanges, and vessels in the pressure range from 150 to...
ASTM C450-02
July 10, 2002
Standard Practice for Fabrication of Thermal Insulating Fitting Covers for NPS Piping, and Vessel Lagging
1.1 This practice provides tables of dimensions of preformed insulation that may be used in fabricating covers for use on valves, ells, tees, flanges, and vessels in the pressure range from 150 to...
September 10, 1999
Standard Practice for Prefabrication and Field Fabrication of Thermal Insulating Fitting Covers for NPS Piping, Vessel Lagging, and Dished Head Segments
1.1 This practice provides tables of dimensions of preformed insulation that may be used in fabricating covers for use on valves, ells, tees, flanges, and vessels in the pressure range from 150 to...
September 10, 1999
Standard Practice for Prefabrication and Field Fabrication of Thermal Insulating Fitting Covers for NPS Piping, Vessel Lagging, and Dished Head Segments
1.1 This practice provides tables of dimensions of preformed insulation that may be used in fabricating covers for use on valves, ells, tees, flanges, and vessels in the pressure range from 150 to...
Advertisement