ASTM International - ASTM C787-96

Standard Specification for Uranium Hexafluoride for Enrichment

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1996
Status: inactive
Page Count: 3
ICS Code (Fissile materials and nuclear fuel technology): 27.120.30
scope:

1.1 This specification applies to uranium hexafluoride containing uranium of 235 U concentration not exceeding 5% 235 U intended for feed to an enrichment plant. This specification includes specifications for natural uranium hexafluoride (UF6) and UF6 that has been derived from irradiated uranium which has been reprocessed, and converted to UF6 for enrichment and subsequent reuse. The objectives of this specification are twofold: ( ) To define the impurity and uranium isotope limits for commercial natural UF6 feedstock so that the corresponding enriched product is essentially equivalent to enriched product made entirely from virgin natural UF6 and ( ) To define additional limits for reprocessed UF6 (or any mixture of reprocessed and commercial natural). For such UF6, special provisions may need to be made to ensure that no extra hazard arises to the employees, process equipment, or the environment.

1.2 This specification does not comprehensively cover all provisions for preventing criticality accidents or requirements for health and safety or for shipping. Observance of this standard does not relieve the user of the obligation to conform to all international, federal, state, and local regulations for processing, shipping, or in any other way using UF6. (see, for example, TID-7016, DP-532, ORNL-NUREGCSD-6, and DOE 5633.3).

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are given for information only.

Document History

March 1, 2020
Standard Specification for Uranium Hexafluoride for Enrichment
1.1 This specification covers uranium hexafluoride (UF6) intended for feeding to an enrichment plant. Included are specifications for UF6 derived from unirradiated natural uranium and UF6 derived...
July 1, 2015
Standard Specification for Uranium Hexafluoride for Enrichment
1.1 This specification covers uranium hexafluoride (UF6) intended for feeding to an enrichment plant. Included are specifications for UF6 derived from unirradiated natural uranium and UF6 derived...
June 1, 2011
Standard Specification for Uranium Hexafluoride for Enrichment
1.1 This specification covers uranium hexafluoride (UF 6 ) intended for feeding to an enrichment plant. Included are specifications for UF 6 derived from unirradiated natural uranium and UF 6 derived...
January 1, 2006
Standard Specification for Uranium Hexafluoride for Enrichment
1.1 This specification covers uranium hexafluoride (UF 6 ) intended for feeding to an enrichment plant. Included are specifications for UF 6 derived from unirradiated natural uranium and UF 6 derived...
June 10, 2003
Standard Specification for Uranium Hexafluoride for Enrichment
1.1 This specification covers uranium hexafluoride (UF6) intended for feeding to an enrichment plant. Included are specifications for UF6 derived from unirradiated natural uranium and UF6 derived...
June 10, 2003
Standard Specification for Uranium Hexafluoride for Enrichment
1.1 This specification covers uranium hexafluoride (UF6) intended for feeding to an enrichment plant. Included are specifications for UF6 derived from unirradiated natural uranium and UF6 derived...
ASTM C787-96
January 1, 1996
Standard Specification for Uranium Hexafluoride for Enrichment
1.1 This specification applies to uranium hexafluoride containing uranium of 235 U concentration not exceeding 5% 235 U intended for feed to an enrichment plant. This specification includes...
Advertisement