ASTM International - ASTM E2193-02a
Standard Test Method for Ultraviolet Transmittance of Monoethylene Glycol (Ultraviolet Spectrophotometric Method)
| Organization: | ASTM International |
| Publication Date: | 10 October 2002 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
scope:
1.1 This test method covers a procedure for the determination of the transmittance of monoethylene glycol (1,2-ethanediol; MEG) at wavelengths in the region 220 to 350 nm. The results provide a measure of the purity of the sample with respect to ultraviolet absorbing compounds.
1.2 The values stated in SI units are to be regarded as the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.3 Review the current Material Safety Data Sheets (MSDS) for detailed information concerning toxicity, first aid procedures, and safety precautions.
Document History