ASTM International - ASTM F1796-97(2002)

Standard Specification for High Voltage Detectors—Part 1 Capacitive Type to be Used for Voltages Exceeding 600 Volts AC

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 1997
Status: inactive
Page Count: 6
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

1.1 This specification covers portable, live-line tool-supported, direct-contact type capacitive voltage detectors to be used on electrical systems both indoors and outdoors for ac voltages from 600 V to 800 kV with frequency of 60 Hz. The function of the voltage detector is limited to the detection of the presence or absence of nominal operating voltage.

1.1.1 This specification is not applicable to other types of voltage detectors.

1.2 The use and maintenance of these high voltage detectors and any necessary insulated tool handles are beyond the scope of this specification.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-Except where specified, all voltage defined in this specification refer to phase-to-phase voltage in a three-phase system. Voltage detectors covered by this specification may be used in other than three-phase systems, but the applicable phase-to-phase or phase-to-ground (earth) voltages shall be used to determine the operating voltage.

abstract:

This specification covers portable, live-line tool-supported, direct-contact type capacitive voltage detectors to be used on electrical systems both indoors and outdoors for ac voltages. This... View More

Document History

September 1, 2024
Standard Specification for High Voltage Detectors—Part 1 Capacitive Type to be Used for Voltages Exceeding 600 Volts AC
1.1 This specification covers portable, live-line tool-supported, direct-contact type capacitive voltage detectors to be used on electrical systems both indoors and outdoors for ac voltages from 600...
June 15, 2019
Standard Specification for High Voltage Detectors—Part 1 Capacitive Type to be Used for Voltages Exceeding 600 Volts AC
1.1 This specification covers portable, live-line tool-supported, direct-contact type capacitive voltage detectors to be used on electrical systems both indoors and outdoors for ac voltages from 600...
October 1, 2014
Standard Specification for High Voltage Detectors—Part 1 Capacitive Type to be Used for Voltages Exceeding 600 Volts AC
1.1 This specification covers portable, live-line tool-supported, direct-contact type capacitive voltage detectors to be used on electrical systems both indoors and outdoors for ac voltages from 600...
April 1, 2009
Standard Specification for High Voltage Detectors—Part 1 Capacitive Type to be Used for Voltages Exceeding 600 Volts AC
1.1 This specification covers portable, live-line tool-supported, direct-contact type capacitive voltage detectors to be used on electrical systems both indoors and outdoors for ac voltages from 600...
ASTM F1796-97(2002)
April 10, 1997
Standard Specification for High Voltage Detectors—Part 1 Capacitive Type to be Used for Voltages Exceeding 600 Volts AC
1.1 This specification covers portable, live-line tool-supported, direct-contact type capacitive voltage detectors to be used on electrical systems both indoors and outdoors for ac voltages from 600...
April 10, 1997
Standard Specification for High Voltage Detectors- Part 1 Capacitive Type to be Used for Voltages Exceeding 600 Volts AC
1.1 This specification covers portable, live-line tool-supported, direct-contact type capacitive voltage detectors to be used on electrical systems both indoors and outdoors for ac voltages from 600...
Advertisement