ASTM International - ASTM C956-97(2002)e1

Standard Specification for Installation of Cast-In-Place Reinforced Gypsum Concrete

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 1997
Status: inactive
Page Count: 6
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
ICS Code (Concrete and concrete products): 91.100.30
scope:

1.1 This specification covers the minimum requirements for the installation of cast-in-place reinforced gypsum concrete over permanent formboard.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 The text of this standard references notes and footnotes which provide explanatory material. These notes shall not be considered requirements of the standard.

Document History

May 1, 2024
Standard Specification for Installation of Cast-In-Place Reinforced Gypsum Concrete
This specification covers the minimum requirements for the installation of cast-in-place reinforced gypsum concrete over permanent formboard. Subpurlins shall be designed to support live and dead...
October 1, 2019
Standard Specification for Installation of Cast-In-Place Reinforced Gypsum Concrete
This specification covers the minimum requirements for the installation of cast-in-place reinforced gypsum concrete over permanent formboard. Subpurlins shall be designed to support live and dead...
October 1, 2015
Standard Specification for Installation of Cast-In-Place Reinforced Gypsum Concrete
This specification covers the minimum requirements for the installation of cast-in-place reinforced gypsum concrete over permanent formboard. Subpurlins shall be designed to support live and dead...
May 15, 2010
Standard Specification for Installation of Cast-In-Place Reinforced Gypsum Concrete
This specification covers the minimum requirements for the installation of cast-in-place reinforced gypsum concrete over permanent formboard. Subpurlins shall be designed to support live and dead...
May 1, 2004
Standard Specification for Installation of Cast-In-Place Reinforced Gypsum Concrete
This specification covers the minimum requirements for the installation of cast-in-place reinforced gypsum concrete over permanent formboard. Subpurlins shall be designed to support live and dead...
ASTM C956-97(2002)e1
April 10, 1997
Standard Specification for Installation of Cast-In-Place Reinforced Gypsum Concrete
1.1 This specification covers the minimum requirements for the installation of cast-in-place reinforced gypsum concrete over permanent formboard. 1.2 The values stated in inch-pound units are to be...
January 1, 1997
Standard Specification for Installation of Cast-In-Place Reinforced Gypsum Concrete
1.1 This specification covers the minimum requirements for the installation of cast-in-place reinforced gypsum concrete over permanent formboard. 1.2 The values stated in inch-pound units are to be...
Advertisement