ASTM International - ASTM B211-02

Standard Specification for Aluminum and Aluminum-Alloy Bar, Rod, and Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2002
Status: inactive
Page Count: 10
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 2.

Note 1-Throughout this specification use of the term alloyin the general sense includes aluminum as well as aluminum alloy.

Note 2-The term cold finished is used to indicate the type of surface finish, sharpness of angles, and dimensional tolerances produced by drawing through a die.

Note 3

See Specification B 221 for aluminum and aluminum-alloy extruded bars, rods, wire, shapes, and tubes; and Specification B 316 for aluminum and aluminum-alloy rivet and cold-heading wire and rods.

1.2 Alloy and temper designations are in accordance with ANSI H35.1. The equivalent UNS alloy designations are those of preceded by A9, for example, A91100 for aluminum 1100 in accordance with Practice E 527.

1.3 A complete metric companion to Specification B 211 has been developed-B 211M; therefore, no metric equivalents are presented in this specification.

1.4 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.

Document History

January 15, 2012
Standard Specification for Aluminum and Aluminum-Alloy Rolled or Cold Finished Bar, Rod, and Wire
1.1 This specification covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 2. Note 1—Throughout this specification use of the term alloy in the general...
January 15, 2012
Standard Specification for Aluminum and Aluminum-Alloy Rolled or Cold Finished Bar, Rod, and Wire
1.1 This specification covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 2. Note 1—Throughout this specification use of the term alloy in the general...
November 1, 2003
Standard Specification for Aluminum and Aluminum-Alloy Bar, Rod, and Wire
1.1 This specification covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 2. Note 1—Throughout this specification use of the term alloyin the general...
ASTM B211-02
October 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Bar, Rod, and Wire
1.1 This specification covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 2. Note 1—Throughout this specification use of the term alloyin the general...
May 10, 2000
Standard Specification for Aluminum and Aluminum-Alloy Bar, Rod, and Wire
1.1 This specification covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 2. Note 1-Throughout this specification use of the term alloy in the general...
May 10, 2000
Standard Specification for Aluminum and Aluminum-Alloy Bar, Rod, and Wire
1.1 This specification covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 2. Note 1-Throughout this specification use of the term alloy in the general...
Advertisement