ASTM International - ASTM F1961-02e1

Standard Specification for Metal Mechanical Cold Flare Compression Fittings with Disc Spring for Crosslinked Polyethylene (PEX) Tubing

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2002
Status: inactive
Page Count: 7
ICS Code (Metal fittings): 23.040.40
scope:

1.1 This specification covers metal mechanical cold flare compression fittings with integral disc spring suitable for use with cross-linked polyethelene PEX plastic tubing in 3/ 8, 1/2, 5/8, and 3/4in. that meets the requirements of Specifications F 876 and F 877. These fittings are intended for use in 100 psi (689.5 kPa) cold and hot water distributions systems and hydronic heating systems operating at temperatures up to and including 180°F (82°C). Included are the requirements for materials, workmanship, dimensions, and markings to be used on the fittings.

1.2 The values stated in inch-pounds units are to be regarded as the standard. The values given in parentheses are mathematical conversions to SI units which are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2009
Standard Specification for Metal Mechanical Cold Flare Compression Fittings with Disc Spring for Crosslinked Polyethylene (PEX) Tubing (Withdrawn 2018)
1.1 This specification covers metal mechanical cold flare compression fittings with integral disc spring suitable for use with cross-linked polyethelene PEX plastic tubing in 3/8, ½ , 5/8, and ¾...
October 10, 2002
Standard Specification for Metal Mechanical Cold Flare Compression Fittings with Disc Spring for Crosslinked Polyethylene (PEX) Tubing
1.1 This specification covers metal mechanical cold flare compression fittings with integral disc spring suitable for use with cross-linked polyethelene PEX plastic tubing in 3/ 8, 1/2, 5/8, and 3/4...
ASTM F1961-02e1
April 10, 2002
Standard Specification for Metal Mechanical Cold Flare Compression Fittings with Disc Spring for Crosslinked Polyethylene (PEX) Tubing
1.1 This specification covers metal mechanical cold flare compression fittings with integral disc spring suitable for use with cross-linked polyethelene PEX plastic tubing in 3/ 8, 1/2, 5/8, and...
April 10, 2002
Standard Specification for Metal Mechanical Cold Flare Compression Fittings with Disc Spring for Crosslinked Polyethylene (PEX) Tubing
1.1 This specification covers metal mechanical cold flare compression fittings with integral disc spring suitable for use with cross-linked polyethelene PEX plastic tubing in 3/ 8, 1/2, 5/8, and...
April 10, 1999
Standard Specification for Metal Mechanical Cold Flare Compression Fittings with Disc Spring for Crosslinked Polyethylene (PEX) Tubing
1.1 This specification covers metal mechanical cold flare compression fittings with integral disc spring suitable for use with four sizes of PEX tubing that meets the requirements of Specifications...
Advertisement