ASTM International - ASTM D1122-97a(2002)
Standard Test Method for Density or Relative Density of Engine Coolant Concentrates and Engine Coolants By The Hydrometer
| Organization: | ASTM International |
| Publication Date: | 10 October 1997 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Refrigerants and antifreezes): | 71.100.45 |
significance And Use:
The relative density of an engine coolant may be used to determine the approximate percent glycol, freezing point, and boiling point, provided the glycol type is known.
The relative density... View More
scope:
1.1 This test method covers the determination of the density or relative density of engine coolant concentrates and engine coolants.
1.2 The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History