ASTM International - ASTM B247M-02a

Standard Specification for Aluminum and Aluminum-Alloy Die Forgings, Hand Forgings, and Rolled Ring Forgings [Metric]

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2002
Status: inactive
Page Count: 13
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers aluminum-alloy (Note 1) die forgings, hand forgings, and rolled ring forgings as shown in Table 2, Table 3 and Table 4 and in Section 10 for heat-treatable alloy forgings supplied in the F and 01 tempers. The maximum thicknesses for forgings within the scope of this specification are as indicated in those tables.

Note 1 -- Throughout this specification use of the term alloyin the general sense includes aluminum as well as aluminum alloy.

Note 2--For forging stock supplied as rolled or cold-finished bar or rod see Specification B211M. For forging stock supplied as extruded bar or rod see Specification B221M.

1.2 Alloy and temper designations are in accordance with ANSI H35.1. The equivalent Unified Numbering System alloy designations are those Table 1 of preceded by A9, for example, A91100 for aluminum 1100 in accordance with Practice E527.

1.3 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.

1.4 This specification is the metric counterpart of Specification B247

1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this specification.

abstract:

This specification covers aluminum and aluminum-alloy die forgings, hand forgings, and rolled ring forgings and includes the following UNS alloy designations: A91100, A92014, A92018, A92025,... View More

Document History

October 1, 2025
Standard Specification for Aluminum and Aluminum-Alloy Die Forgings, Hand Forgings, and Rolled Ring Forgings (Metric)
1.1 This specification2 covers die forgings, hand forgings, and rolled ring forgings in the alloys (Note 1) and tempers as shown in Table 2, Table 3, and Table 5. The maximum thicknesses for forgings...
May 1, 2020
Standard Specification for Aluminum and Aluminum-Alloy Die Forgings, Hand Forgings, and Rolled Ring Forgings (Metric)
1.1 This specification covers aluminum-alloy (Note 1) die forgings, hand forgings, and rolled ring forgings as shown in Tables 2-4 and in Section 10 for heat-treatable alloy forgings supplied in the...
October 1, 2015
Standard Specification for Aluminum and Aluminum-Alloy Die Forgings, Hand Forgings, and Rolled Ring Forgings (Metric)
1.1 This specification covers aluminum-alloy (Note 1) die forgings, hand forgings, and rolled ring forgings as shown in Tables 2-4 and in Section 10 for heat-treatable alloy forgings supplied in the...
September 1, 2009
Standard Specification for Aluminum and Aluminum-Alloy Die Forgings, Hand Forgings, and Rolled Ring Forgings [Metric]
1.1 This specification covers aluminum-alloy (Note 1) die forgings, hand forgings, and rolled ring forgings as shown in Table 1, Table 2 and Table 3 and in Section 10 for heat-treatable alloy...
April 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Die Forgings, Hand Forgings, and Rolled Ring Forgings [Metric]
1.1 This specification covers aluminum-alloy (Note 1) die forgings, hand forgings, and rolled ring forgings as shown in Table 2, Table 3 and Table 4 and in Section 10 for heat-treatable alloy...
ASTM B247M-02a
April 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Die Forgings, Hand Forgings, and Rolled Ring Forgings [Metric]
1.1 This specification covers aluminum-alloy (Note 1) die forgings, hand forgings, and rolled ring forgings as shown in Table 2, Table 3 and Table 4 and in Section 10 for heat-treatable alloy...
May 10, 2000
Standard Specification for Aluminum and Aluminum-Alloy Die Forgings, Hand Forgings, and Rolled Ring Forgings [Metric]
1.1 This specification covers aluminum-alloy (Note 1) die forgings, hand forgings, and rolled ring forgings as shown in Tables 2, 3, and 4 and in Section 10 for heat-treatable alloy forgings supplied...
Advertisement