ASTM International - ASTM D3472-97(2002)

Standard Test Method for Reverse-Ratchet Torque of Type IA Child-Resistant Closures

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1997
Status: inactive
Page Count: 2
ICS Code (Packaging and distribution of goods in general): 55.020
scope:

1.1 This test method covers the measurement of the torque developed when Type IA child-resistant closures are rotated in the counter-clockwise direction. Type IA closures are reclosable continuous threaded closures that use a random push down while turning; no orientation of the push down force is necessary.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2007
Standard Test Method for Reverse-Ratchet Torque of Type IA Child-Resistant Closures (Withdrawn 2016)
1.1 This test method covers the measurement of the torque developed when Type IA child-resistant closures are rotated in the counter-clockwise direction. Type IA closures are reclosable continuous...
ASTM D3472-97(2002)
September 10, 1997
Standard Test Method for Reverse-Ratchet Torque of Type IA Child-Resistant Closures
1.1 This test method covers the measurement of the torque developed when Type IA child-resistant closures are rotated in the counter-clockwise direction. Type IA closures are reclosable continuous...
September 10, 1997
Standard Test Method for Reverse-Ratchet Torque of Type IA Child-Resistant Closures
1.1 This test method covers the measurement of the torque developed when Type IA child-resistant closures are rotated in the counter-clockwise direction. Type IA closures are reclosable continuous...
Advertisement