ASTM International - ASTM B316/B316M-02

Standard Specification for Aluminum and Aluminum-Alloy Rivet and Cold-Heading Wire and Rods

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2002
Status: inactive
Page Count: 8
ICS Code (Rivets): 21.060.40
scope:

1.1 This specification covers wire and rod in the alloys (Note 1) shown in Table 1 and the tempers shown in Table 2 [Table 3] and Table 4 [Table 5], suitable for manufacturing rivets and other similar items by cold-heading operations.

Note 1-Throughout this specification the use of the term alloy in the general sense includes aluminum as well as aluminum alloy.

Note 2-For rolled or cold-finished wire and rod, see Specification B 211, and for extruded wire and rod, see Specification B 221.

1.2 Alloy and temper designations are in accordance with ANSI H35.1 [H35.1M]. The equivalent Unified Numbering System alloy designations are those of Table 1 preceded by A9, for example, A91100 for aluminum 1100 in accordance with Practice E 527.

1.3 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.

1.4 The values stated in either inch-pound or SI units are to be regarded separately as standard. The SI units are shown either in brackets or in separate tables. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems will result in nonconformance with the specification.

abstract:

This specification covers wire and rod in the alloys and the tempers suitable for manufacturing rivets and other similar items by cold-heading operations. The products covered by this... View More

Document History

November 1, 2025
Standard Specification for Aluminum and Aluminum-Alloy Rivet and Cold-Heading Wire and Rods
1.1 This specification covers wire and rod in the alloys (Note 1) shown in Table?1 and the tempers shown in Table?2 [Table?3] and Table?4 [Table?5], suitable for manufacturing rivets and other...
December 1, 2020
Standard Specification for Aluminum and Aluminum-Alloy Rivet and Cold-Heading Wire and Rods
1.1 This specification covers wire and rod in the alloys (Note 1) shown in Table?1 and the tempers shown in Table?2 [Table?3] and Table?4 [Table?5], suitable for manufacturing rivets and other...
October 1, 2015
Standard Specification for Aluminum and Aluminum-Alloy Rivet and Cold-Heading Wire and Rods
1.1 This specification covers wire and rod in the alloys (Note 1) shown in Table 1 and the tempers shown in Table 2 [Table 3] and Table 4 [Table 5], suitable for manufacturing rivets and other...
May 1, 2010
Standard Specification for Aluminum and Aluminum-Alloy Rivet and Cold-Heading Wire and Rods
1.1 This specification covers wire and rod in the alloys (Note 1) shown in Table 1 and the tempers shown in Table 2 [Table 3] and Table 4 [Table 5], suitable for manufacturing rivets and other...
ASTM B316/B316M-02
October 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Rivet and Cold-Heading Wire and Rods
This specification covers wire and rod in the alloys and the tempers suitable for manufacturing rivets and other similar items by cold-heading operations. The products covered by this specification...
May 10, 2000
Standard Specification for Aluminum and Aluminum-Alloy Rivet and Cold-Heading Wire and Rods
1.1 This specification covers wire and rod in the alloys (Note 1) shown in Table 1 and the tempers shown in Tables 2 [Table 3] and Table 4 [Table 5], suitable for manufacturing rivets and other...
Advertisement