ASTM International - ASTM B686-02a

Standard Specification for Aluminum Alloy Castings, High-Strength

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2002
Status: inactive
Page Count: 8
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers aluminum-alloy high-strength castings designated as shown in Table 1.

1.2 Castings covered by this specification are intended for use in airframe, missile, and other critical applications where high strength, ductility, and sound castings are required.

1.3 For acceptance criteria for inclusion of new aluminum and aluminum alloys and their properties in this specification, see Annex A1 and Annex A1.

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regular limitations prior to use.

Document History

April 10, 2003
Standard Specification for Aluminum Alloy Castings, High-Strength
1.1 This specification covers aluminum-alloy high-strength castings designated as shown in Table 1. 1.2 Castings covered by this specification are intended for use in airframe, missile, and other...
ASTM B686-02a
October 10, 2002
Standard Specification for Aluminum Alloy Castings, High-Strength
1.1 This specification covers aluminum-alloy high-strength castings designated as shown in Table 1. 1.2 Castings covered by this specification are intended for use in airframe, missile, and other...
April 10, 2002
Standard Specification for Aluminum Alloy Castings, High-Strength
1.1 This specification covers aluminum-alloy high-strength castings designated as shown in Table 1. 1.2 Castings covered by this specification are intended for use in airframe, missile, and other...
April 10, 2002
Standard Specification for Aluminum Alloy Castings, High-Strength
1.1 This specification covers aluminum-alloy high-strength castings designated as shown in Table 1. 1.2 Castings covered by this specification are intended for use in airframe, missile, and other...
Advertisement