ASTM International - ASTM E345-93(2002)

Standard Test Methods of Tension Testing of Metallic Foil

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 August 1993
Status: inactive
Page Count: 5
ICS Code (Mechanical testing of metals): 77.040.10
significance And Use:

Tension tests provide information on the strength and ductility of materials under uniaxial tensile stresses. This information may be useful in comparisons of materials, alloy development, quality... View More

scope:

1.1 These test methods cover the tension testing of metallic foil at room temperature in thicknesses less than 0.006 in. (0.150 mm).

Note 1-Exception to these methods may be necessary in individual specifications or test methods for a particular material.

1.2 The values stated in inch-pound units are to be regarded as the standard. The SI values in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 15, 2016
Standard Test Methods of Tension Testing of Metallic Foil
4.1 Tension tests provide information on the strength and ductility of materials under uniaxial tensile stresses. This information may be useful in comparisons of materials, alloy development,...
November 1, 2013
Standard Test Methods of Tension Testing of Metallic Foil
4.1 Tension tests provide information on the strength and ductility of materials under uniaxial tensile stresses. This information may be useful in comparisons of materials, alloy development,...
May 1, 2008
Standard Test Methods of Tension Testing of Metallic Foil
Tension tests provide information on the strength and ductility of materials under uniaxial tensile stresses. This information may be useful in comparisons of materials, alloy development, quality...
April 10, 1998
Standard Test Methods of Tension Testing of Metallic Foil
1.1 These test methods cover the tension testing of metallic foil at room temperature in thicknesses less than 0.006 in. (0.150 mm). Note 1-Exception to these methods may be necessary in individual...
ASTM E345-93(2002)
August 15, 1993
Standard Test Methods of Tension Testing of Metallic Foil
Tension tests provide information on the strength and ductility of materials under uniaxial tensile stresses. This information may be useful in comparisons of materials, alloy development, quality...
Advertisement