ASTM International - ASTM B427-02
Standard Specification for Gear Bronze Alloy Castings
| Organization: | ASTM International |
| Publication Date: | 10 December 2002 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes requirements for alloys whose copper alloy numbers and nominal compositions are shown in Table 1. The castings may be furnished as one of three types: static chill, centrifugal chill, or sand cast.
1.2 The values stated in inch-pound units are to be regarded as the standard. Metric values given in parentheses are for information purposes only.
abstract:
This specification establishes requirements for gear bronze alloy castings with Copper Alloy No. C90800, C91700, C90700, C91600, and C92900. The castings may be furnished as one of three types:... View More
Document History