ASTM International - ASTM D3241-02a
Standard Test Method for Thermal Oxidation Stability of Aviation Turbine Fuels (JFTOT Procedure)
| Organization: | ASTM International |
| Publication Date: | 10 November 2002 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
1.1 This test method covers the procedure for rating the tendencies of gas turbine fuels to deposit decomposition products within the fuel system.
1.2 The values stated in SI units are to be regarded as the standard. The inch-pound values given in parentheses are for information only. The differential pressure values in mm Hg are defined only in terms of this test method.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see 6.1.1, 7.2, 7.2.1, 7.3, 11.1.1, and Annex A3.
Document History