ASTM International - ASTM F1808-97a(2002)
Standard Guide for Weight Control Technical Requirements for Surface Ships
| Organization: | ASTM International |
| Publication Date: | 10 November 1997 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (General standards related to shipbuilding and marine structures): | 47.020.01 |
scope:
1.1 This guide provides recommended weight control technical requirements for surface ships and discusses different types of weight estimates, reports, and weight control procedures. It contains a weight classification that will assist in achieving uniformity by standardizing the weight-reporting system.
1.2 This guide is applicable to ships designed and constructed in inch-pound units of measurement and to ships designed and constructed in SI units of measurement. Whenever inch-pound units are shown or referred to in the text, or in example formats included in this guide, it is to be understood that corresponding SI units may be substituted if applicable to a ship designed and constructed in SI units, provided that whichever system is used, it is consistently used in all weight control reporting documentation for the ship.
Document History