ASTM International - ASTM C868-85(1995)e1

Standard Test Method for Chemical Resistance of Protective Linings

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1995
Status: inactive
Page Count: 4
ICS Code (Reaction vessels and their components): 71.120.10
scope:

1.1 This test method covers a procedure for evaluating the chemical resistance of a protective lining applied to a steel substrate. The method closely approximates the service conditions, including the temperature differential between the external and internal surfaces of the equipment, which may accelerate permeation of the lining by a corrosive media. This test method may be used to simulate actual field use conditions insofar as a qualitative evaluation of the lining system after a predetermined period of exposure.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

August 1, 2012
Standard Test Method for Chemical Resistance of Protective Linings (Withdrawn 2015)
1.1 This test method covers a procedure for evaluating the chemical resistance of a polymer-based protective lining in immersion service. The method closely approximates the service conditions,...
June 1, 2008
Standard Test Method for Chemical Resistance of Protective Linings
1.1 This test method covers a procedure for evaluating the chemical resistance of a polymer-based protective lining in immersion service. The method closely approximates the service conditions,...
October 10, 2002
Standard Test Method for Chemical Resistance of Protective Linings
1.1 This test method covers a procedure for evaluating the chemical resistance of a polymer-based protective lining in immersion service. The method closely approximates the service conditions,...
ASTM C868-85(1995)e1
September 10, 1995
Standard Test Method for Chemical Resistance of Protective Linings
1.1 This test method covers a procedure for evaluating the chemical resistance of a protective lining applied to a steel substrate. The method closely approximates the service conditions, including...
Advertisement