ASTM International - ASTM C888-97

Standard Specification for Nuclear-Grade Gadolinium Oxide (Gd2O3) Powder

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1997
Status: inactive
Page Count: 2
ICS Code (Fissile materials and nuclear fuel technology): 27.120.30
ICS Code (Oxides): 71.060.20
scope:

1.1 This specification provides the chemical and physical requirements for nuclear-grade gadolinium oxide powder intended for subsequent processing and use in nuclear fuel applications, for example, as an addition to uranium dioxide.

1.2 This specification does not include requirements for health and safety. Observance of this specification does not relieve the user of the obligation to be aware of and conform to all federal, state, and local regulations pertaining to possessing, shipping, processing, or using this material.

Document History

June 1, 2026
Standard Specification for Nuclear-Grade Gadolinium Oxide (Gd2O3) Powder
1.1 This specification provides the chemical and physical requirements for nuclear-grade gadolinium oxide powder intended for subsequent processing and use in nuclear fuel applications, for example,...
June 1, 2018
Standard Specification for Nuclear-Grade Gadolinium Oxide (Gd2O3) Powder
1.1 This specification provides the chemical and physical requirements for nuclear-grade gadolinium oxide powder intended for subsequent processing and use in nuclear fuel applications, for example,...
January 1, 2014
Standard Specification for Nuclear-Grade Gadolinium Oxide (Gd2O3) Powder
1.1 This specification provides the chemical and physical requirements for nuclear-grade gadolinium oxide powder intended for subsequent processing and use in nuclear fuel applications, for example,...
December 1, 2008
Standard Specification for Nuclear-Grade Gadolinium Oxide (Gd2O3) Powder
1.1 This specification provides the chemical and physical requirements for nuclear-grade gadolinium oxide powder intended for subsequent processing and use in nuclear fuel applications, for example,...
February 10, 2003
Standard Specification for Nuclear-Grade Gadolinium Oxide (Gd2O3) Powder
1.1 This specification provides the chemical and physical requirements for nuclear-grade gadolinium oxide powder intended for subsequent processing and use in nuclear fuel applications, for example,...
ASTM C888-97
May 10, 1997
Standard Specification for Nuclear-Grade Gadolinium Oxide (Gd2O3) Powder
1.1 This specification provides the chemical and physical requirements for nuclear-grade gadolinium oxide powder intended for subsequent processing and use in nuclear fuel applications, for example,...
Advertisement