ASTM International - ASTM C897-00

Standard Specification for Aggregate for Job-Mixed Portland Cement-Based Plasters

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2000
Status: inactive
Page Count: 3
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification covers natural or manufactured aggregate for use in job-mixed base and finish-coat full thickness portland cement, portland cement-lime and modified portland cement plasters.

1.2 The values stated in inch-pound units are to be regarded as the standard. The SI (metric) values given in parentheses are approximate and are provided for information purposes only.

1.3 The text of this specification references notes and footnotes that provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the specification.

Document History

October 1, 2025
Standard Specification for Aggregate for Job-Mixed Portland Cement-Based Plasters
1.1 This specification covers natural or manufactured aggregate for use in job-mixed base and finish-coat full thickness portland cement-based plasters. 1.2 The values stated in inch-pound units are...
April 1, 2020
Standard Specification for Aggregate for Job-Mixed Portland Cement-Based Plasters
1.1 This specification covers natural or manufactured aggregate for use in job-mixed base and finish-coat full thickness portland cement-based plasters. 1.2 The values stated in inch-pound units are...
June 1, 2015
Standard Specification for Aggregate for Job-Mixed Portland Cement-Based Plasters
1.1 This specification covers natural or manufactured aggregate for use in job-mixed base and finish-coat full thickness portland cement-based plasters. 1.2 The values stated in inch-pound units are...
September 15, 2014
Standard Specification for Aggregate for Job-Mixed Portland Cement-Based Plasters
1.1 This specification covers natural or manufactured aggregate for use in job-mixed base and finish-coat full thickness portland cement, portland cement-lime and modified portland cement plasters....
September 1, 2009
Standard Specification for Aggregate for Job-Mixed Portland Cement-Based Plasters
1.1 This specification covers natural or manufactured aggregate for use in job-mixed base and finish-coat full thickness portland cement, portland cement-lime and modified portland cement plasters....
December 1, 2005
Standard Specification for Aggregate for Job-Mixed Portland Cement-Based Plasters
1.1 This specification covers natural or manufactured aggregate for use in job-mixed base and finish-coat full thickness portland cement, portland cement-lime and modified portland cement...
ASTM C897-00
May 10, 2000
Standard Specification for Aggregate for Job-Mixed Portland Cement-Based Plasters
1.1 This specification covers natural or manufactured aggregate for use in job-mixed base and finish-coat full thickness portland cement, portland cement-lime and modified portland cement plasters....
Advertisement