ASTM International - ASTM C1506-03
Standard Test Method for Water Retention of Hydraulic Cement-Based Mortars and Plasters
| Organization: | ASTM International |
| Publication Date: | 10 January 2003 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
significance And Use:
This test method provides a means for determining the ability of mortars and plasters to retain water under suction. Test results may be used to determine compliance with... View More
scope:
1.1 This test method provides for the determination of water retention of hydraulic cement-based mortars and plasters.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. (Warning-Fresh hydraulic cementitious mixtures are caustic and may cause chemical burns to skin and tissue upon prolonged exposure.)
Document History