ASTM International - ASTM D5948-96(2002)e1
Standard Specification for Molding Compounds, Thermosetting
| Organization: | ASTM International |
| Publication Date: | 10 November 2002 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Raw materials for rubber and plastics in general): | 83.040.01 |
scope:
1.1 This specification covers the basic properties of thermoset molding compounds and the test methods used to establish the properties.
1.2 ClassificationMoldin
| Resin |
| Phenolic, cellulose filled |
| Phenolic, mineral/glass filled |
| Melamine |
| Polyester |
| Diallyl iso-phthalate |
| Diallyl ortho-phthalate |
| Silicone |
| Epoxy |
Note 1-There is no equivalent ISO standard.
1.3 Order of Precedence-In the event of a conflict between the text of this specification and the references cited in Section (except for related specification sheets), the text of this specification takes precedence. Nothing in this specification, however, supersedes applicable laws and regulations unless a specific exemption has been obtained.
1.4 The values stated in SI units are to be considered standard.
Document History