ASTM International - ASTM D6695-03

Standard Practice for Xenon-Arc Exposures of Paint and Related Coatings

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2003
Status: inactive
Page Count: 6
ICS Code (Environmental testing): 19.040
ICS Code (Paints and varnishes): 87.040
scope:

1.1 This practice covers the selection of test conditions for accelerated exposure testing of coatings and related products in xenon arc devices conducted according to Practices G 151 and G 155. This practice also covers the preparation of test specimens, the test conditions suited for coatings, and the evaluation of test results. Table 1 describes commonly used test conditions.

Note 1-ISO 11341:1994 also describes xenon-arc exposures of paints and coatings. However, the exposure conditions described in ISO 11341 are different than those listed in Table 1.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2016
Standard Practice for Xenon-Arc Exposures of Paint and Related Coatings
4.1 The ability of a paint or coating to resist deterioration of its physical and optical properties caused by exposure to light, heat, and water can be very significant for many applications. This...
June 1, 2008
Standard Practice for Xenon-Arc Exposures of Paint and Related Coatings
The ability of a paint or coating to resist deterioration of its physical and optical properties caused by exposure to light, heat, and water can be very significant for many applications. This...
July 10, 2003
Standard Practice for Xenon-Arc Exposures of Paint and Related Coatings
1.1 This practice covers the selection of test conditions for accelerated exposure testing of coatings and related products in xenon arc devices conducted according to Practices G 151 and G 155. This...
March 10, 2003
Standard Practice for Xenon-Arc Exposures of Paint and Related Coatings
1.1 This practice covers the selection of test conditions for accelerated exposure testing of coatings and related products in xenon arc devices conducted according to Practices G 151 and G 155. This...
ASTM D6695-03
January 10, 2003
Standard Practice for Xenon-Arc Exposures of Paint and Related Coatings
1.1 This practice covers the selection of test conditions for accelerated exposure testing of coatings and related products in xenon arc devices conducted according to Practices G 151 and G 155. This...
July 10, 2001
Standard Practice for Xenon-Arc Exposures of Paint and Related Coatings
1.1 This practice covers the selection of test conditions for accelerated exposure testing of coatings and related products in xenon arc devices conducted according to Practices G 151 and G 155. This...
Advertisement