ASTM International - ASTM A242/A242M-01

Standard Specification for High-Strength Low-Alloy Structural Steel

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2001
Status: inactive
Page Count: 2
ICS Code (Heat-treatable steels): 77.140.10
scope:

1.1 This specification covers high-strength low-alloy structural steel shapes, plates, and bars for welded, riveted, or bolted construction intended primarily for use as structural members where savings in weight [mass] or added durability are important. The atmospheric corrosion resistance of the steel in most environments is substantially better than that of carbon structural steels with or without copper addition. When properly exposed to the atmosphere, this steel can be used bare (unpainted) for many applications (see Note 1). This specification is limited to material up to 4 in. [100 mm], inclusive, in thickness.

Note 1-For methods of estimating the atmospheric corrosion resistance of low-alloy steels, see Guide G101.

1.2 When the steel is to be welded, it is presupposed that a welding procedure suitable for the grade of steel and intended use or service will be utilized. See Appendix X3 of Specification A6/A6M for information on weldability.

1.3 The values stated in either inch-pound units or SI units are to be regarded as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

1.4 For structural products produced from coil, the additional requirements, including additional testing requirements and the reporting of additional test results, of Specification A6/A6M apply.

Document History

March 1, 2018
Standard Specification for High-Strength Low-Alloy Structural Steel
1.1 This specification covers high-strength low-alloy structural steel shapes, plates, and bars for welded, riveted, or bolted construction intended primarily for use as structural members where...
May 1, 2013
Standard Specification for High-Strength Low-Alloy Structural Steel
1.1 This specification covers high-strength low-alloy structural steel shapes, plates, and bars for welded, riveted, or bolted construction intended primarily for use as structural members where...
April 1, 2009
Standard Specification for High-Strength Low-Alloy Structural Steel
1.1 This specification covers high-strength low-alloy structural steel shapes, plates, and bars for welded, riveted, or bolted construction intended primarily for use as structural members where...
April 1, 2004
Standard Specification for High-Strength Low-Alloy Structural Steel
1.1 This specification covers high-strength low-alloy structural steel shapes, plates, and bars for welded, riveted, or bolted construction intended primarily for use as structural members where...
April 1, 2004
Standard Specification for High-Strength Low-Alloy Structural Steel
1.1 This specification covers high-strength low-alloy structural steel shapes, plates, and bars for welded, riveted, or bolted construction intended primarily for use as structural members where...
May 10, 2003
Standard Specification for High-Strength Low-Alloy Structural Steel
1.1 This specification covers high-strength low-alloy structural steel shapes, plates, and bars for welded, riveted, or bolted construction intended primarily for use as structural members where...
April 10, 2003
Standard Specification for High-Strength Low-Alloy Structural Steel
1.1 This specification covers high-strength low-alloy structural steel shapes, plates, and bars for welded, riveted, or bolted construction intended primarily for use as structural members where...
September 10, 2001
Standard Specification for High-Strength Low-Alloy Structural Steel
1.1 This specification covers high-strength low-alloy structural steel shapes, plates, and bars for welded, riveted, or bolted construction intended primarily for use as structural members where...
ASTM A242/A242M-01
September 10, 2001
Standard Specification for High-Strength Low-Alloy Structural Steel
1.1 This specification covers high-strength low-alloy structural steel shapes, plates, and bars for welded, riveted, or bolted construction intended primarily for use as structural members where...
Advertisement