ASTM International - ASTM D4853-97(2002)

Standard Guide for Reducing Test Variability (Withdrawn 2008)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1997
Status: inactive
Page Count: 16
ICS Code (Test conditions and procedures in general): 19.020
ICS Code (Textiles in general): 59.080.01
significance And Use:

This guide can be used at any point in the development or improvement of a test method, if it is desired to pursue reduction of its variability.

There are three circumstances in which a... View More

scope:

1.1 This guide serves as an aid to subcommittees writing and maintaining test methods. It helps to (1) determine if it is possible to reduce test variability, and, if so, ( 2) provide a systematic approach to the reduction.

1.2 This guide includes the following topics:

Topic TitleSection Number
Scope1
Referenced Documents2
Definitions3
Significance and Use4
Measures of Test Variability5
Unnecessary Test Variability6
Identifying Probable Causes of Test Variability7
Determining the Causes of Test Variability8
Averaging9
Calibration10
Keywords11

1.3 The annexes include:

Topic TitleAnnex Number
Statistical Test SelectionAnnex A1
Frequency Distribution IdentificationAnnex A2
Design of Ruggedness TestsAnnex A3
Ruggedness Test Analysis:
Unknown or Undefined Distribution-Small SampleAnnex A4
Unknown or Undefined Distribution-Large SampleAnnex A5
Binomial DistributionAnnex A6
Poisson DistributionAnnex A7
Normal DistributionAnnex A8
Design of a Randomized Block ExperimentAnnex A9
Randomized Block Experiment Analysis:
Unknown or Undefined Distribution-Small SampleAnnex A10
Unknown or Undefined Distribution-Large SampleAnnex A11
Binomial DistributionAnnex A12
Poisson DistributionAnnex A13
Normal DistributionAnnex A14
Averaging:
No CompositingAnnex A15
CompositingAnnex A16

Document History

September 10, 1997
Standard Guide for Reducing Test Variability
1.1 This guide serves as an aid to subcommittees writing and maintaining test methods. It helps to ( ) determine if it is possible to reduce test variability, and, if so, ( ) provide a systematic...
ASTM D4853-97(2002)
September 10, 1997
Standard Guide for Reducing Test Variability (Withdrawn 2008)
1.1 This guide serves as an aid to subcommittees writing and maintaining test methods. It helps to (1) determine if it is possible to reduce test variability, and, if so, ( 2) provide a systematic...
Advertisement