ASTM International - ASTM C952-91(1997)e1

Standard Test Method for Bond Strength of Mortar to Masonry Units

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1997
Status: inactive
Page Count: 8
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This test method provides two procedures for measuring bond strength of mortar to masonry units: a crossed brick couplet tensile test for evaluating mortar-brick bonding and a stacked-bond, flexural test for evaluating mortar-concrete block bonding.

1.2 This standard does not purport to address the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2012
Standard Test Method for Bond Strength of Mortar to Masonry Units (Withdrawn 2018)
3.1 These procedures are useful for research into bond strength of masonry. They are not intended to predict the bond strength of commercial masonry construction. The bond strength in commercially...
June 1, 2009
Standard Test Method for Bond Strength of Mortar to Masonry Units
These procedures are useful for research into bond strength of masonry. They are not intended to predict the bond strength of commercial masonry construction. The bond strength in commercially built...
December 10, 2002
Standard Test Method for Bond Strength of Mortar to Masonry Units
These procedures are useful for research into bond strength of masonry. They are not intended to predict the bond strength of commercial masonry construction. The bond strength in commercially built...
December 10, 2002
Standard Test Method for Bond Strength of Mortar to Masonry Units
1.1 This test method provides two procedures for measuring bond strength of mortar to masonry units: a crossed brick couplet tensile test for evaluating mortar-brick bonding and a stacked-bond,...
ASTM C952-91(1997)e1
November 10, 1997
Standard Test Method for Bond Strength of Mortar to Masonry Units
1.1 This test method provides two procedures for measuring bond strength of mortar to masonry units: a crossed brick couplet tensile test for evaluating mortar-brick bonding and a stacked-bond,...
Advertisement