ASTM International - ASTM C971-82

Guide for Selection and Application of Insulation Systems for Heating, Ventilating, and Air Conditioning Duct Work (Withdrawn 1997)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1982
Status: inactive
Page Count: 3
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

1.1 This standard guides the designer in the selection and recommended practices for application of mineral fiber materials and insulation systems used to insulate thermally or acoustically, or both, air handling duct work used for interior environmental control and operating at temperatures from 40 to 250°F (5 to 120°C).

1.2 This guide is limited to:

1.2.1 Duct system insulation design criteria,

1.2.2 Structural design of insulating systems that form the air duct, and

1.2.3 Accessory items necessary for the application and use of the insulation system.

Document History

January 1, 1982
Standard Guide for Selection and Application of Insulation Systems for Heating, Ventilating, and Air Conditioning Duct Work
A description is not available for this item.
ASTM C971-82
January 1, 1982
Guide for Selection and Application of Insulation Systems for Heating, Ventilating, and Air Conditioning Duct Work (Withdrawn 1997)
1.1 This standard guides the designer in the selection and recommended practices for application of mineral fiber materials and insulation systems used to insulate thermally or acoustically, or both,...
Advertisement