ASTM International - ASTM C987-00a
Standard Practice for Vapor Attack on Refractories for Furnace Superstructures
| Organization: | ASTM International |
| Publication Date: | 10 October 2000 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Refractories): | 81.080 |
scope:
1.1 This practice describes a procedure for comparing the behavior of refractories in contact with vapors under conditions intended to simulate the environment within a glass melting or other type of furnace when refractories are exposed to vapors from raw batch, molten glass, fuel, fuel contaminants, or other sources. This procedure is intended to accelerate service conditions for the purpose of determining in a relatively short time the interval resistance to fluxing, bloating, shrinkage, expansion, mineral conversion, disintegration, or other physical changes that may occur.
1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History