ASTM International - ASTM C995-01

Standard Test Method for Time of Flow of Fiber-Reinforced Concrete Through Inverted Slump Cone (Withdrawn 2008)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2001
Status: inactive
Page Count: 2
ICS Code (Concrete and concrete products): 91.100.30
significance And Use:

This test method provides a measure of the consistency and workability of fiber-reinforced concrete.

The inverted slump-cone time is a better indicator than slump of the appropriate level... View More

scope:

1.1 This test method covers the determination of the inverted slump-cone time of fiber-reinforced concrete, both in the laboratory and in the field.

1.2 This test method is considered applicable to freshly mixed concrete having coarse aggregate up to 1 1/2 in. (38 mm) in size. It is not applicable to concrete that flows freely through the cone.

1.3 The values stated in inch-pound units are to be regarded as the standard. SI units are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 10, 2001
Standard Test Method for Time of Flow of Fiber-Reinforced Concrete Through Inverted Slump Cone
1.1 This test method covers the determination of the inverted slump-cone time of fiber-reinforced concrete, both in the laboratory and in the field. 1.2 This test method is considered applicable to...
ASTM C995-01
November 10, 2001
Standard Test Method for Time of Flow of Fiber-Reinforced Concrete Through Inverted Slump Cone (Withdrawn 2008)
This test method provides a measure of the consistency and workability of fiber-reinforced concrete. The inverted slump-cone time is a better indicator than slump of the appropriate level of...
Advertisement