ASTM International - ASTM C1006-84(2001)

Standard Test Method for Splitting Tensile Strength of Masonry Units

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 3
ICS Code (Mineral materials and products): 91.100.15
scope:

1.1 This test method covers the determination of the splitting tensile strength of masonry units.

1.2 This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2013
Standard Test Method for Splitting Tensile Strength of Masonry Units
3.1 Masonry units alone and within assemblages commonly fail in a tensile mode when loaded in compression to failure. These tensile stresses result from differences in modulus of elasticity and...
October 1, 2007
Standard Test Method for Splitting Tensile Strength of Masonry Units
Masonry units alone and within assemblages commonly fail in a tensile mode when loaded in compression to failure. These tensile stresses result from differences in modulus of elasticity and...
ASTM C1006-84(2001)
January 1, 2001
Standard Test Method for Splitting Tensile Strength of Masonry Units
1.1 This test method covers the determination of the splitting tensile strength of masonry units. 1.2 This standard does not purport to address all of the safety problems associated with its use. It...
January 1, 2001
Standard Test Method for Splitting Tensile Strength of Masonry Units
1.1 This test method covers the determination of the splitting tensile strength of masonry units. 1.2 This standard does not purport to address all of the safety problems associated with its use. It...
Advertisement