ASTM International - ASTM C1035-85(1995)

Standard Specification for Lead and Cadmium Extracted from Glazed Ceramic Cookware (Withdrawn 2001)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 2
ICS Code (Materials and articles in contact with foodstuffs): 67.250
ICS Code (Cookware, cutlery and flatware): 97.040.60
scope:

1.1 This specification provides limits for the extraction of lead and cadmium from glazed ceramic surfaces under boiling conditions. It is applicable to ceramic cookware intended for use in contact with food, for example cookware made of china, crockery, porcelain, and earthenware.

Document History

ASTM C1035-85(1995)
January 1, 1995
Standard Specification for Lead and Cadmium Extracted from Glazed Ceramic Cookware (Withdrawn 2001)
1.1 This specification provides limits for the extraction of lead and cadmium from glazed ceramic surfaces under boiling conditions. It is applicable to ceramic cookware intended for use in contact...
Advertisement