ASTM International - ASTM C1048-97b

Standard Specification for Heat-Treated Flat Glass--Kind HS, Kind FT Coated and Uncoated Glass

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1997
Status: inactive
Page Count: 7
ICS Code (Glass products): 81.040.30
scope:

1.1 This specification covers the requirements for flat heat-strengthened and flat fully tempered coated and uncoated glass used in general building construction.

1.2 The dimensional values, except thickness designations, stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 The following safety hazards caveat pertains only to the test method portion, Section 11, of this specification: This standard does not purport to address the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2025
Standard Specification for Heat-Strengthened and Fully Tempered Flat Glass
1.1 This specification covers the requirements for monolithic flat heat-strengthened and fully tempered coated and uncoated glass produced on a horizontal heat-treating system used in general...
October 1, 2018
Standard Specification for Heat-Strengthened and Fully Tempered Flat Glass
1.1 This specification covers the requirements for monolithic flat heat-strengthened and fully tempered coated and uncoated glass produced on a horizontal tempering system used in general building...
March 15, 2012
Standard Specification for Heat-Strengthened and Fully Tempered Flat Glass
This specification covers heat-treated flat glass - kind HS, kind FT coated and uncoated glass used in general building construction. Glass furnished under this specification shall be of the...
March 15, 2012
Standard Specification for Heat-Strengthened and Fully Tempered Flat Glass
This specification covers heat-treated flat glass - kind HS, kind FT coated and uncoated glass used in general building construction. Glass furnished under this specification shall be of the...
January 1, 2004
Standard Specification for Heat-Treated Flat Glass—Kind HS, Kind FT Coated and Uncoated Glass
This specification covers heat-treated flat glass - kind HS, kind FT coated and uncoated glass used in general building construction. Glass furnished under this specification shall be of the...
ASTM C1048-97b
January 1, 1997
Standard Specification for Heat-Treated Flat Glass--Kind HS, Kind FT Coated and Uncoated Glass
1.1 This specification covers the requirements for flat heat-strengthened and flat fully tempered coated and uncoated glass used in general building construction. 1.2 The dimensional values, except...
Advertisement