ASTM International - ASTM C1075-93(1997)

Standard Practices for Sampling Uranium-Ore Concentrate

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 1997
Status: inactive
Page Count: 9
ICS Code (Fissile materials and nuclear fuel technology): 27.120.30
scope:

1.1 These practices are intended to provide the nuclear industry with procedures for obtaining representative bulk samples from uranium-ore concentrates (UOC) (see Specification C967).

1.2 These practices also provide for obtaining a series of representative secondary samples from the original bulk sample for the determination of moisture and other test purposes, and for the preparation of pulverized analytical samples (see Test Methods C1022).

1.3 These practices consist of a number of alternative procedures for sampling and sample preparation which have been shown to be satisfactory through long experience in the nuclear industry. These procedures are described in the following order.

Stage Procedure Section Primary Sampling One-stage falling stream 4 Two-stage falling stream 5 Auger 6 Secondary Sampling Straight-path (reciprocating) 7 Rotating (Vezin) 8, 9 Sample Preparation 10 Concurrent-drying 11 to 13 Natural moisture 14 to 16 Calcination 17, 18 Sample Packaging 19 Wax sealing 20 Vacuum sealing 21

1.3.1 The primary and secondary sampling stages can be organized in the following way:

PRIMARY SAMPLING (sections 4 to 6) ------------------------------------

Document History

July 1, 2022
Standard Practices for Sampling Uranium-Ore Concentrate
1.1 These practices are intended to provide the nuclear industry with procedures for obtaining representative bulk samples from uranium-ore concentrates (UOC) (see Specification C967). 1.2 These...
November 1, 2017
Standard Practices for Sampling Uranium-Ore Concentrate
1.1 These practices are intended to provide the nuclear industry with procedures for obtaining representative bulk samples from uranium-ore concentrates (UOC) (see Specification C967). 1.2 These...
January 1, 2010
Standard Practices for Sampling Uranium-Ore Concentrate
1.1 These practices are intended to provide the nuclear industry with procedures for obtaining representative bulk samples from uranium-ore concentrates (UOC) (see Specification C967). 1.2 These...
ASTM C1075-93(1997)
December 10, 1997
Standard Practices for Sampling Uranium-Ore Concentrate
1.1 These practices are intended to provide the nuclear industry with procedures for obtaining representative bulk samples from uranium-ore concentrates (UOC) (see Specification C967). 1.2 These...
April 15, 1993
Standard Practices for Sampling Uranium-Ore Concentrate
1.1 These practices are intended to provide the nuclear industry with procedures for obtaining representative bulk samples from uranium-ore concentrates (UOC) (see Specification C 967). 1.2 These...
Advertisement