ASTM International - ASTM D6751-02a
Standard Specification for Biodiesel Fuel (B100) Blend Stock for Distillate Fuels
| Organization: | ASTM International |
| Publication Date: | 10 November 2002 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
1.1 This specification covers low sulfur biodiesel (B100) for use as a blend component with diesel fuel oils defined by Specification D 975 Grades 1-D, 2-D, and low sulfur 1-D and 2-D.
1.2 Biodiesel may be blended with fuel oils whose sulfur or aromatic levels are outside Specification D 975 Grades 1-D, 2-D, and low sulfur 1-D and 2-D, provided the finished mixture meets pertinent national and local specifications and requirements for these properties.
1.3 This specification, unless otherwise provided by agreement between the purchaser and the supplier, prescribes the required properties of biodiesel fuel at the time and place of delivery.
1.4 Nothing in this specification shall preclude observance of federal, state, or local regulations which may be more restrictive.
Note 1-The generation and dissipation of static electricity can create problems in the handling of distillate fuel oils with which biodiesel may be blended. For more information on the subject, see Guide D 4865.
Document History