ASTM International - ASTM C1081-98

Standard Specification for Asbestos-Cement Corrugated Fill For Use in Cooling Towers

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1998
Status: inactive
Page Count: 3
scope:

1.1 This specification covers splash bar, and corrugated sheet type asbestos-cement products used as cooling tower fill.

1.2 Drift eliminators or demisters, louvers, partitioning and casing panels are covered in Specifications C1080. Asbestos-cement pipes are covered in C296 and C428. Asbestos-cement flat sheet fill (heat exchange surfaces) are specified in Specification C1082.

1.3 The values stated in the SI system are to be regarded as the standard. The inch-pound units in parentheses are for information only.

1.4 The following precautionary caveat pertains only to the Test Method portion, Section 8, of this Specification: This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See 8.1.3 for specific safety hazard.

Document History

December 1, 2014
Standard Specification for Asbestos-Cement Corrugated Fill For Use in Cooling Towers (Withdrawn 2019)
1.1 This specification covers splash bar and corrugated sheet type asbestos-cement products used as cooling tower fill. 1.2 Drift eliminators or demisters, louvers, partitioning and casing panels...
May 1, 2008
Standard Specification for Asbestos-Cement Corrugated Fill For Use in Cooling Towers
1.1 This specification covers splash bar and corrugated sheet type asbestos-cement products used as cooling tower fill. 1.2 Drift eliminators or demisters, louvers, partitioning and casing panels...
ASTM C1081-98
September 10, 1998
Standard Specification for Asbestos-Cement Corrugated Fill For Use in Cooling Towers
1.1 This specification covers splash bar, and corrugated sheet type asbestos-cement products used as cooling tower fill. 1.2 Drift eliminators or demisters, louvers, partitioning and casing panels...
September 10, 1998
Standard Specification for Asbestos-Cement Corrugated Fill For Use in Cooling Towers
1.1 This specification covers splash bar and corrugated sheet type asbestos-cement products used as cooling tower fill. 1.2 Drift eliminators or demisters, louvers, partitioning and casing panels are...
September 10, 1998
Standard Specification for Asbestos-Cement Corrugated Fill For Use in Cooling Towers
1.1 This specification covers splash bar and corrugated sheet type asbestos-cement products used as cooling tower fill. 1.2 Drift eliminators or demisters, louvers, partitioning and casing panels are...
Advertisement