ASTM International - ASTM A278/A278M-01
Standard Specification for Gray Iron Castings for Pressure-Containing Parts for Temperatures Up to 650°F (350°C)
| Organization: | ASTM International |
| Publication Date: | 10 June 2001 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Iron and steel castings): | 77.140.80 |
scope:
1.1 This specification covers gray iron for castings suitable for pressure-containing parts for use at temperatures up to 650°F (350°C).
1.2 Classes of Iron:
1.2.1 Castings of all classes are suitable for use up to 450°F (230°C). For temperatures above 450°F and up to 650°F, only Class 40, 45, 50, 55, and 60 castings are suitable.
1.2.2 Castings of all classes are suitable for use up to 230°C. For temperatures above 230°C and up to 350°C, only Class 275, 300, 325, 350, 380, and 415 castings are suitable.
Document History