ASTM International - ASTM A278M-93e1

Standard Specification for Gray Iron Castings for Pressure-Containing Parts for Temperatures Up to 350°C (Withdrawn 2001)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1993
Status: inactive
Page Count: 4
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers gray iron for castings suitable for pressure-containing parts for use at temperatures up to 350°C.

1.2 Castings of all classes are suitable for use up to 230°C. For temperatures above 230°C and up to 350°C, only Class 275, 300, 325, 350, 380, and 415 castings are suitable.

1.3 This specification is the SI companion to Specification A278.

Document History

ASTM A278M-93e1
January 1, 1993
Standard Specification for Gray Iron Castings for Pressure-Containing Parts for Temperatures Up to 350°C (Withdrawn 2001)
1.1 This specification covers gray iron for castings suitable for pressure-containing parts for use at temperatures up to 350°C. 1.2 Castings of all classes are suitable for use up to 230°C. For...
Advertisement