ASTM International - ASTM D2884-93(2002)
Standard Test Method for Yield Stress of Heterogeneous Propellants by Cone Penetration Method
| Organization: | ASTM International |
| Publication Date: | 15 August 1993 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
1.1 This test method covers determination of the yield stress of heterogeneous propellants, both of the gel and emulsion types, containing from 0 to 70 % solid additives.
1.2 The values stated in SI units are to be regarded as the standard. In cases where materials, products, or equipment are available in inch-pound units only, SI units are omitted.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History