ASTM International - ASTM D5147-02a

Standard Test Methods for Sampling and Testing Modified Bituminous Sheet Material

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 2002
Status: inactive
Page Count: 5
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 These test methods cover procedures for sampling and testing prefabricated, reinforced, polymer modified bituminous sheet materials designed for single- or multiple-ply application in roofing and waterproofing membranes. These products may use various surfacing materials on one side.

1.2 These test methods appear in the following order:

Section
Sampling3
Conditioning4
Thickness5
Load Strain Properties6
Tear Strength7
Moisture Content8
Water Absorption9
Dimensional Stability10
Low-Temperature Flexibility11
Heat Conditioning12
Accelerated Weathering13
Granule Embedment14
Compound Stability15
Coating Thickness16
Precision and Bias17

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2007
Standard Test Methods for Sampling and Testing Modified Bituminous Sheet Material
These test methods cover procedures for sampling and testing prefabricated, reinforced, polymer-modified bituminous sheet materials designed for single- or multiple-ply application in roofing and...
May 1, 2007
Standard Test Methods for Sampling and Testing Modified Bituminous Sheet Material
1.1 These test methods cover procedures for sampling and testing prefabricated, reinforced, polymer-modified bituminous sheet materials designed for single- or multiple-ply application in roofing and...
January 15, 2007
Standard Test Methods for Sampling and Testing Modified Bituminous Sheet Material
1.1 These test methods cover procedures for sampling and testing prefabricated, reinforced, polymer-modified bituminous sheet materials designed for single- or multiple-ply application in roofing and...
December 1, 2006
Standard Test Methods for Sampling and Testing Modified Bituminous Sheet Material
1.1 These test methods cover procedures for sampling and testing prefabricated, reinforced, polymer-modified bituminous sheet materials designed for single- or multiple-ply application in roofing and...
July 1, 2005
Standard Test Methods for Sampling and Testing Modified Bituminous Sheet Material
1.1 These test methods cover procedures for sampling and testing prefabricated, reinforced, polymer-modified bituminous sheet materials designed for single- or multiple-ply application in roofing and...
ASTM D5147-02a
December 10, 2002
Standard Test Methods for Sampling and Testing Modified Bituminous Sheet Material
1.1 These test methods cover procedures for sampling and testing prefabricated, reinforced, polymer modified bituminous sheet materials designed for single- or multiple-ply application in roofing and...
December 10, 2002
Standard Test Methods for Sampling and Testing Modified Bituminous Sheet Material
1.1 These test methods cover procedures for sampling and testing prefabricated, reinforced, polymer modified bituminous sheet materials designed for single- or multiple-ply application in roofing and...
June 10, 2002
Standard Test Methods for Sampling and Testing Modified Bituminous Sheet Material
1.1 These test methods cover procedures for sampling and testing prefabricated, reinforced, polymer modified bituminous sheet materials designed for single- or multiple-ply application in roofing and...
November 10, 2001
Standard Test Methods for Sampling and Testing Modified Bituminous Sheet Material
1.1 These test methods cover procedures for sampling and testing prefabricated, reinforced, polymer modified bituminous sheet materials designed for single- or multiple-ply application in roofing and...
November 10, 2001
Standard Test Methods for Sampling and Testing Modified Bituminous Sheet Material
1.1 These test methods cover procedures for sampling and testing prefabricated, reinforced, polymer modified bituminous sheet materials designed for single- or multiple-ply application in roofing and...
November 10, 2001
Standard Test Methods for Sampling and Testing Modified Bituminous Sheet Material
1.1 These test methods cover procedures for sampling and testing prefabricated, reinforced, polymer modified bituminous sheet materials designed for single- or multiple-ply application in roofing and...
Advertisement