ASTM International - ASTM D5307-97(2002)e1

Standard Test Method for Determination of Boiling Range Distribution of Crude Petroleum by Gas Chromatography

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 1997
Status: inactive
Page Count: 7
ICS Code (Petroleum products in general): 75.080
scope:

1.1 This test method covers the determination of the boiling range distribution of water-free crude petroleum through 538°C (1000°F). Material boiling above 538C is reported as residue. This test method is applicable to whole crude samples, that can be solubilized in a solvent to permit sampling by means of a microsyringe.

1.2 The values stated in SI units are to be regarded as the standard. The values stated in inch-pound units are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in 7.2, 7.5, 7.6, 7.7, and 7.9.

Document History

October 10, 2011
Standard Test Method for Determination of Boiling Range Distribution of Crude Petroleum by Gas Chromatography (Withdrawn 2011)
1.1 This test method covers the determination of the boiling range distribution of water-free crude petroleum through 538°C (1000°F). Material boiling above 538°C is reported as residue. This test...
ASTM D5307-97(2002)e1
June 10, 1997
Standard Test Method for Determination of Boiling Range Distribution of Crude Petroleum by Gas Chromatography
1.1 This test method covers the determination of the boiling range distribution of water-free crude petroleum through 538°C (1000°F). Material boiling above 538C is reported as residue. This test...
January 1, 1997
Standard Test Method for Determination of Boiling Range Distribution of Crude Petroleum by Gas Chromatography
1.1 This test method covers the determination of the boiling range distribution of water-free crude petroleum through 538°C (1000°F). Material boiling above 538°C is reported as residue. This test...
Advertisement