ASTM International - ASTM D6848-02

Standard Specification for Aluminum Pigmented Emulsified Asphalt Used as a Protective Coating for Roofing (Withdrawn 2011)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 2002
Status: inactive
Page Count: 3
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers aluminum pigmented emulsified asphalt suitable for application as a protective coating for built-up roofs and other exposed surfaces by brush, roller, or spray application. The surfaces to which this product is applied are expected to have positive drainage as the coating is not anticipated for use where ponding conditions exist. The product is suitable for use on sheet metal, and smooth or granule surfaced emulsion, conventional BUR, and modified bitumen systems.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 The user is cautioned that aluminum pigmented emulsified asphalt may generate a reaction resulting in the evolution of hydrogen gas. Use caution when opening containers.

1.4 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

abstract:

This specification covers aluminum pigmented emulsified asphalt suitable for application as a protective coating for built-up roofs and other exposed surfaces by brush, roller, or spray... View More

Document History

ASTM D6848-02
December 10, 2002
Standard Specification for Aluminum Pigmented Emulsified Asphalt Used as a Protective Coating for Roofing (Withdrawn 2011)
1.1 This specification covers aluminum pigmented emulsified asphalt suitable for application as a protective coating for built-up roofs and other exposed surfaces by brush, roller, or spray...
Advertisement