ASTM International - ASTM D774/D774M-97(2002)

Standard Test Method for Bursting Strength of Paper

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 1997
Status: inactive
Page Count: 4
ICS Code (Paper and board): 85.060
significance And Use:

Bursting strength is widely used as a measure of the resistance to rupture in many kinds of paper. The test is relatively easy and inexpensive to make and appears to simulate some use... View More

scope:

1.1 This test method covers measurements of the bursting strength of paper and paper products occurring as single or laminated flat sheets not over 0.6mm. (0.025 in.) in thickness having a bursting strength of 30 kPa up to 1400 kPa (4 psi up to 200 psi).

1.2 This test method is not intended for use in testing corrugated boxboard, liner board, or hardboards that tend to cut the thin rubber diaphragm.

Note 1-Similar procedures for making bursting strength measurements are found in ISO 2758 and TAPPI 403.

1.3 The values stated in either SI units or in other units shall be regarded seperately as the standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other, without combining values in any way.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2007
Standard Test Method for Bursting Strength of Paper (Withdrawn 2010)
1.1 This test method covers measurements of the bursting strength of paper and paper products occurring as single or laminated flat sheets not over 0.6 mm [0.025 in.] in thickness having a bursting...
ASTM D774/D774M-97(2002)
December 10, 1997
Standard Test Method for Bursting Strength of Paper
1.1 This test method covers measurements of the bursting strength of paper and paper products occurring as single or laminated flat sheets not over 0.6mm. (0.025 in.) in thickness having a bursting...
December 10, 1997
Standard Test Method for Bursting Strength of Paper
1.1 This test method covers measurements of the bursting strength of paper and paper products occurring as single or laminated flat sheets not over 0.6mm. (0.025 in.) in thickness having a bursting...
Advertisement