ASTM International - ASTM D3504-96(2003)e1
Standard Specification for Maleic Anhydride (Withdrawn 2012)
| Organization: | ASTM International |
| Publication Date: | 10 February 2003 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Anhydrides): | 71.080.50 |
scope:
1.1 This specification covers maleic anhydride.
1.2 The following applies to all specified limits in this specification: for purposes of determining conformance with this specification, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E 29.
1.3 Consult current OSHA regulations and supplier's Material Safety Data Sheets, and local regulations for all materials used in this specification.
abstract:
This specification covers the standard requirements for maleic anhydride. The material shall be tested and sampled in accordance with standard test methods and practices and shall conform to the... View More
Document History