ASTM International - ASTM D1004-94a(2003)

Standard Test Method for Initial Tear Resistance of Plastic Film and Sheeting

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2003
Status: inactive
Page Count: 4
ICS Code (Films and sheets): 83.140.10
scope:

1.1 This test method covers the determination of the tear resistance of flexible plastic film and sheeting at very low rates of loading, 51 mm [2 in.]/min. This test method is designed to measure the force to initiate tearing. The specimen geometry of this test method produces a stress concentration in a small area of the specimen. The maximum stress, usually found near the outset of tearing, is recorded as the tear resistance in newtons (or pounds-force).

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific cautionary statements are given in Note 2.

Note 1-There is no similar or equivalent ISO standard.

Document History

January 15, 2021
Standard Test Method for Tear Resistance (Graves Tear) of Plastic Film and Sheeting
1.1 This test method2 covers the determination of the tear resistance of flexible plastic film and sheeting at very low rates of loading, 51 mm (2 in.)/min. and is designed to measure the force to...
April 1, 2013
Standard Test Method for Tear Resistance (Graves Tear) of Plastic Film and Sheeting
1.1 This test method2 covers the determination of the tear resistance of flexible plastic film and sheeting at very low rates of loading, 51 mm (2 in.)/min. and is designed to measure the force to...
May 1, 2009
Standard Test Method for Tear Resistance (Graves Tear) of Plastic Film and Sheeting
Tear resistance of plastic film or sheeting is a complex function of its ultimate resistance to rupture. The specimen geometry and speed of testing in this test method are controlled to produce...
November 1, 2008
Standard Test Method for Tear Resistance (Graves Tear) of Plastic Film and Sheeting
Tear resistance of plastic film or sheeting is a complex function of its ultimate resistance to rupture. The specimen geometry and speed of testing in this test method are controlled to produce...
April 1, 2007
Standard Test Method for Tear Resistance (Graves Tear) of Plastic Film and Sheeting
Tear resistance of plastic film or sheeting is a complex function of its ultimate resistance to rupture. The specimen geometry and speed of testing in this test method are controlled to produce...
ASTM D1004-94a(2003)
January 10, 2003
Standard Test Method for Initial Tear Resistance of Plastic Film and Sheeting
1.1 This test method covers the determination of the tear resistance of flexible plastic film and sheeting at very low rates of loading, 51 mm [2 in.]/min. This test method is designed to measure the...
January 10, 2003
Standard Test Method for Initial Tear Resistance of Plastic Film and Sheeting
1.1 This test method covers the determination of the tear resistance of flexible plastic film and sheeting at very low rates of loading, 51 mm [2 in.]/min. and is designed to measure the force to...
January 1, 1994
Standard Test Method for Initial Tear Resistance of Plastic Film and Sheeting
1.1 This test method covers the determination of the tear resistance of flexible plastic film and sheeting at very low rates of loading, 51 mm (2 in.)/min. This test method is designed to measure the...
Advertisement