ASTM International - ASTM F1118-91(2003)

Standard Specification for National Air Medical Transport Units Resources Catalog (Withdrawn 2007)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2003
Status: inactive
Page Count: 4
ICS Code (First aid): 11.160
ICS Code (Aircraft and space vehicles in general): 49.020
scope:

1.1 This specification provides the format and guidelines for producing a catalog of current resources of air medical transport units, showing the patient care capability of each, in standard form.

1.2 This specification applies to all the air transports involved in patient care that meet one or more applicable ASTM medical transport unit specifications.

1.3 This specification incorporates only the information that is considered essential for use by the planners during an emergency. The intent is to provide information on what is available, what level of care it can provide, where it is, and the earliest it can respond, so that the most efficient use can be made of each unit, in accordance with the emergency plans.

1.4 Information contained in the unit's operations manual, such as the weight and balance calculations for the "Specialized Medical Resources" listed in Appendix X1, is not included in the catalog but it will be available to the planners, on request.

Document History

ASTM F1118-91(2003)
March 10, 2003
Standard Specification for National Air Medical Transport Units Resources Catalog (Withdrawn 2007)
1.1 This specification provides the format and guidelines for producing a catalog of current resources of air medical transport units, showing the patient care capability of each, in standard form....
January 1, 1991
Standard Specification for National Air Medical Transport Units Resources Catalog
1.1 This specification provides the format and guidelines for producing a catalog of current resources of air medical transport units, showing the patient care capability of each, in standard form....
Advertisement