ASTM International - ASTM C1164-92(1997)e1

Standard Practice for Evaluation of Limestone or Lime Uniformity From a Single Source

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1992
Status: inactive
Page Count: 2
scope:

1.1 This practice is intended for use in instances where the purchaser desires information on the uniformity of limestone or lime produced at a single source. It is intended that this test method normally be used for the predominant material manufactured at a plant. Guidelines for sampling, testing and presentation of results (Table 1) are given.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2022
Standard Practice for Evaluation of Limestone or Lime Uniformity From a Single Source
1.1 This practice is intended for use in instances where the purchaser desires information on the uniformity of limestone or lime produced at a single source. It is intended that this test method...
December 1, 2014
Standard Practice for Evaluation of Limestone or Lime Uniformity From a Single Source
1.1 This practice is intended for use in instances where the purchaser desires information on the uniformity of limestone or lime produced at a single source. It is intended that this test method...
December 1, 2009
Standard Practice for Evaluation of Limestone or Lime Uniformity From a Single Source
1.1 This practice is intended for use in instances where the purchaser desires information on the uniformity of limestone or lime produced at a single source. It is intended that this test method...
February 15, 1992
Standard Practice for Evaluation of Limestone or Lime Uniformity From a Single Source
1.1 This practice is intended for use in instances where the purchaser desires information on the uniformity of limestone or lime produced at a single source. It is intended that this test method...
ASTM C1164-92(1997)e1
January 1, 1992
Standard Practice for Evaluation of Limestone or Lime Uniformity From a Single Source
1.1 This practice is intended for use in instances where the purchaser desires information on the uniformity of limestone or lime produced at a single source. It is intended that this test method...
Advertisement