ASTM International - ASTM F1443-93(2003)

Standard Practice for Using 0.008-in. (0.203-mm) Aperture Reflectometers as Test Instruments for Measuring Visual Image Quality of Business Copy Images

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 April 1993
Status: inactive
Page Count: 4
ICS Code (Reproduction equipment): 37.100.10
significance And Use:

This practice enables image quality evaluation on samples generated by various imaging systems. It can be used to conduct investigations, including image reflectance, sharpness, voids, character... View More

scope:

1.1 This practice covers the use of the reflectance-type optical character testers with a 0.008-in. (0.203-mm) aperture as test instruments for measuring image quality.

1.2 Although other systems may be available, this practice covers two of the most commonly used instruments; the Clearwave 082 Optical Character Tester and the Macbeth Print Contrast Meter.

1.3 These instruments also have the capability of predicting machine readability of documents. This practice does not address this capability.

1.4 The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are for information only.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2009
Standard Practice for Using 0.008-in. (0.203-mm) Aperture Reflectometers as Test Instruments for Measuring Visual Image Quality of Business Copy Images (Withdrawn 2017)
1.1 This practice covers the use of the reflectance-type optical character testers with a 0.008-in. (0.203-mm) aperture as test instruments for measuring image quality. 1.2 Although other systems...
June 10, 1998
Standard Practice for Using 0.008-in. (0.203-mm) Aperture Reflectometers as Test Instruments for Measuring Visual Image Quality of Business Copy Images
1.1 This practice covers the use of the reflectance-type optical character testers with a 0.008-in. (0.203-mm) aperture as test instruments for measuring image quality. 1.2 Although other systems...
ASTM F1443-93(2003)
April 15, 1993
Standard Practice for Using 0.008-in. (0.203-mm) Aperture Reflectometers as Test Instruments for Measuring Visual Image Quality of Business Copy Images
1.1 This practice covers the use of the reflectance-type optical character testers with a 0.008-in. (0.203-mm) aperture as test instruments for measuring image quality. 1.2 Although other systems may...
January 1, 1993
Standard Test Methods for Equipment and Procedures Used in Evaluating the Performance Characteristics of Protective Headgear
A description is not available for this item.
Advertisement