ASTM International - ASTM C1181-00

Standard Test Methods for Compressive Creep of Chemical-Resistant Polymer Machinery Grouts

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2000
Status: inactive
Page Count: 5
ICS Code (Plastics in general): 83.080.01
scope:

1.1 These test methods cover a quantitative, comparative test for compressive creep of chemical-resistant grouting materials under a sustained load at a test temperature. Constant load is maintained using a bolt and spring washers. Measurements are made at laboratory temperature after exposure periods at the selected test temperature.

1.2 Test Method A outlines the molding techniques for an unbonded test specimen. Test Method B covers the molding techniques for a bonded test specimen.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information only.

Document History

August 1, 2012
Standard Test Methods for Compressive Creep of Chemical-Resistant Polymer Machinery Grouts
1.1 These test methods cover a quantitative, comparative test for compressive creep of chemical-resistant grouting materials under a sustained load at a test temperature. Constant load is maintained...
April 1, 2005
Standard Test Methods for Compressive Creep of Chemical-Resistant Polymer Machinery Grouts
1.1 These test methods cover a quantitative, comparative test for compressive creep of chemical-resistant grouting materials under a sustained load at a test temperature. Constant load is maintained...
ASTM C1181-00
September 10, 2000
Standard Test Methods for Compressive Creep of Chemical-Resistant Polymer Machinery Grouts
1.1 These test methods cover a quantitative, comparative test for compressive creep of chemical-resistant grouting materials under a sustained load at a test temperature. Constant load is maintained...
Advertisement