ASTM International - ASTM C1261-98
Standard Specification for Firebox Brick for Residential Fireplaces
| Organization: | ASTM International |
| Publication Date: | 10 November 1998 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Refractories): | 81.080 |
scope:
1.1 This specification covers brick intended for use as the lining in the fireboxes of residential fireplaces.
1.2 Firebox brick are manufactured from clay, fire clay, shale, or similar naturally occurring earthy substances and subjected to a heat treatment at elevated temperatures (firing). The heat treatment must develop a fired bond between the particulate constituents to provide the strength and durability requirements of this specification.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History