ASTM International - ASTM A311/A311M-95(2000)
Standard Specification for Cold-Drawn, Stress-Relieved Carbon Steel Bars Subject to Mechanical Property Requirements
| Organization: | ASTM International |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Steel bars and rods): | 77.140.60 |
scope:
1.1 This specification covers two classes, nine grades, and four conditions of stress-relieved cold-drawn carbon steel bars produced to mechanical property requirements. One class, B, is cold drawn with higher than normal (heavy) drafts to provide higher strength levels, and four grades provide improved machinability.
1.2 Supplementary Requirements, S1 through S6, of an optional nature are provided.
1.3 The values stated in inch-pound units or SI units are to be regarded as the standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents, therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
Document History