ASTM International - ASTM C1285-97

Standard Test Methods for Determining Chemical Durability of Nuclear, Hazardous, and Mixed Waste Glasses: The Product Consistency Test (PCT)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1997
Status: inactive
Page Count: 18
ICS Code (Special wastes): 13.030.30
scope:

1.1 These product consistency test methods A and B evaluate the chemical durability of homogeneous and devitrified glasses by measuring the concentrations of the chemical species released from a crushed glass to a test solution.

1.1.1 Test Method A is a seven-day crushed glass durability test performed at 90 + 2°C in a leachant of ASTM-Type I water. The test method is static and conducted in stainless steel vessels. Test Method A can specifically be used to evaluate whether the durability and elemental release characteristics of waste glasses have been consistently controlled during production. This test method is applicable to radioactive and simulated waste glasses.

1.1.2 Test Method B is a crushed glass durability test that allows testing of water glasses at varying test durations, test temperatures, ratios of glass surface area ( ) to leachant volume ( ), and leachant types. This test method is static and can be conducted in stainless steel or PFA TFE-fluorocarbon vessels, or both. Test Method B can specifically be used to evaluate the relative durability characteristics of homogeneous or devitrified glasses, or both. This test method is applicable to radioactive and simulated waste glasses. Test Method B cannot be used as a consistency test for production of high level radioactive waste glass.

1.2 These test methods must be performed in accordance with all quality assurance requirements for acceptance of the data.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2021
Standard Test Methods for Determining Chemical Durability of Nuclear, Hazardous, and Mixed Waste Glasses and Multiphase Glass Ceramics: The Product Consistency Test (PCT)
1.1 These product consistency Test Methods A and B provide a measure of the chemical durability of homogeneous glasses, phase separated glasses, devitrified glasses, glass ceramics, multiphase glass...
January 1, 2014
Standard Test Methods for Determining Chemical Durability of Nuclear, Hazardous, and Mixed Waste Glasses and Multiphase Glass Ceramics: The Product Consistency Test (PCT)
1.1 These product consistency test methods A and B provide a measure of the chemical durability of homogeneous glasses, phase separated glasses, devitrified glasses, glass ceramics, multiphase glass...
July 1, 2008
Standard Test Methods for Determining Chemical Durability of Nuclear, Hazardous, and Mixed Waste Glasses and Multiphase Glass Ceramics: The Product Consistency Test (PCT)
1.1 These product consistency test methods A and B evaluate the chemical durability of homogeneous glasses, phase separated glasses, devitrified glasses, glass ceramics, and/or multiphase glass...
June 10, 2002
Standard Test Methods for Determining Chemical Durability of Nuclear, Hazardous, and Mixed Waste Glasses and Multiphase Glass Ceramics: The Product Consistency Test (PCT)
1.1 These product consistency test methods A and B evaluate the chemical durability of homogeneous glasses, phase separated glasses, devitrified glasses, glass ceramics, and/or multiphase glass...
ASTM C1285-97
October 10, 1997
Standard Test Methods for Determining Chemical Durability of Nuclear, Hazardous, and Mixed Waste Glasses: The Product Consistency Test (PCT)
1.1 These product consistency test methods A and B evaluate the chemical durability of homogeneous and devitrified glasses by measuring the concentrations of the chemical species released from a...
Advertisement